NEN-EN-ISO 14890

Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use

inactive
Organization: NEN
Publication Date: 1 July 1995
Status: inactive
Page Count: 23
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This standard is not suitable or valid for light conveyor belts as described in EN 873. Items that are not requirements of this standard, but need to be agreed between the manufacturer and the purchaser, are included as an informative annex A. A list of the details that should be supplied by the purchaser of belting with an enquiry is given in informative annex B.

Document History

March 1, 2013
Conveyor belts - Specification for rubber- or plastics-covered conveyor belts of textile construction for general use
This International Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This International...
June 1, 2003
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use
This European Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This standard is not...
NEN-EN-ISO 14890
July 1, 1995
Conveyor belts - Specification for rubber or plastics covered conveyor belts of textile construction for general use
This European Standard specifies requirements for rubber and/or plastics covered conveyor belting of textile construction for general surface use on flat or troughed idlers. This standard is not...

References

Advertisement