NEN-EN-ISO 18295-2

Customer contact centres - Part 2: Requirements for clients using the services of customer contact centres

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 22
ICS Code (Services for consumers): 03.080.30
scope:

NEN-EN-ISO 18295-2 specifies requirements for organizations using the services of customer contact centres (CCC). It aims to ensure that customer expectations are consistently met through the provision and management of appropriate arrangements with CCCs meeting the requirements of ISO 18295-1. This document is applicable to clients using CCCs of all sizes, across all sectors including in-house (captive) centres and outsourced (third party operator) centres, across multiple contact channels, including voice and non-voice media.

Document History

NEN-EN-ISO 18295-2
August 1, 2017
Customer contact centres - Part 2: Requirements for clients using the services of customer contact centres
NEN-EN-ISO 18295-2 specifies requirements for organizations using the services of customer contact centres (CCC). It aims to ensure that customer expectations are consistently met through the...
Advertisement