NEN-EN-ISO 17304
Dentistry - Polymerisation shrinkage: Method for determination of polymerisation shrinkage of polymer-based restorative materials
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
The NEN-EN-ISO 17304 specifies a test method for the measurement of the polymerisation shrinkage of external energy activated polymer-based restorative materials such as composites and core build-up materials. The method is not suitable for Class 1 (self-curing, see ISO 4049) polymer-based restorative materials.
Document History
December 1, 2013
Dentistry - Polymerization shrinkage: Method for determination of polymerization shrinkage of polymer-based restorative materials
The NEN-EN-ISO 17304 specifies a test method for the measurement of the polymerisation shrinkage of external energy activated polymer-based restorative materials such as composites and core build-up...
NEN-EN-ISO 17304
June 1, 2012
Dentistry - Polymerisation shrinkage: Method for determination of polymerisation shrinkage of polymer-based restorative materials
The NEN-EN-ISO 17304 specifies a test method for the measurement of the polymerisation shrinkage of external energy activated polymer-based restorative materials such as composites and core build-up...