NEN-EN-ISO 15252-3
Plastics - Free-flowing epoxy-resin (EP) compression- and injection-moulding materials - Part 3: Requirements for selected EP moulding materials
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies the requirements for the physical and chemical properties of epoxy powder moulding compounds (EP-PMCs) and compression- or injection- moulded test specimens produced from them. It is limited to those powder moulding compounds whose composition and properties are significantly different. It is further limited to those moulding compounds which are of general technical and/or economic importance.
Document History