DSF/EN 13411-7/prA1
Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
| Organization: | DS |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Accessories for lifting equipment): | 53.020.30 |
scope:
This European Standard specifies the minimum requirements for symmetrical wedge socket terminations for stranded steel wire ropes conforming to EN 12385-5 for lifts.
This European Standard covers those symmetric wedge sockets intended for use at temperatures between -20 °C and 100 °C.
This European Standard only covers those symmetric wedge sockets that have welded socket bodies.
An example of the construction and sizes of a symmetric wedge socket is given in informative Annex A. The informative Annex B gives the recommendations for the safe use and inspection of symmetric wedge socket according to Annex A.
This European Standard deals with all significant hazards, hazardous situations and events relevant to symmetric wedge sockets for terminations for steel wire ropes, when used as intended and under conditions of misuse which are reasonable foreseeable by the manufacturer.
The hazards covered by this European Standard are identified in Clause 4.
This European Standard applies to symmetric wedge sockets, which are manufactured after the date of its publication.
Document History