NEN-EN-ISO 17132

Paints and varnishes - T-bend test

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 25
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard describes a method of evaluating the flexibility and adhesion of an organic coating on a metallic substrate by observing the cracking or loss of adhesion when a coated test panel is bent. The method can be used to confirm whether paints, varnishes or related products meet a given test requirement in a pass/fail test, or to determine the minimum bending diameter at which cracking does not occur.

Document History

NEN-EN-ISO 17132
October 1, 2007
Paints and varnishes - T-bend test
This International Standard describes a method of evaluating the flexibility and adhesion of an organic coating on a metallic substrate by observing the cracking or loss of adhesion when a coated...
December 1, 2005
Paints and varnishes - T-bend test
This International Standard describes a method of evaluating the flexibility and adhesion of an organic coating on a metallic substrate by observing the cracking or loss of adhesion when a coated...
Advertisement