NEN-EN-ISO 23771

Textile machinery - Guide to the design of textile machinery for reduction of the noise emissions

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 45
ICS Code (Textile machinery in general): 59.120.01
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

NEN-EN-ISO 23771 provides technical information on the design of textile machinery with reduced noise emissions. Textile machines with a significant noise hazard are defined in ISO 11111 (all parts). This International Standard supports the technical designer with the development of low-noise textile machinery. For this purpose, the significant sources of noise of the individual types of textile machines and suitable noise control measures are described. Elements needed for the operation of the textile machine, which are, however, not part of the textile machine, are not covered by this International Standard (e.g. elements for transportation of process material, elements for provision of media).

Document History

NEN-EN-ISO 23771
April 1, 2015
Textile machinery - Guide to the design of textile machinery for reduction of the noise emissions
NEN-EN-ISO 23771 provides technical information on the design of textile machinery with reduced noise emissions. Textile machines with a significant noise hazard are defined in ISO 11111 (all parts)....
June 1, 2013
Design measures for reduction of the noise emissions from textile machinery
NEN-EN-ISO 23771 provides technical information on the design of textile machinery with reduced noise emissions. Textile machines with a significant noise hazard are defined in ISO 11111 (all parts)....

References

Advertisement