NEN-EN-ISO 7579
Dyestuffs - Determination of solubility in organic solvents - Gravimetric method
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
Applicable to dyestuffs that do not change chemically under the influence of solvent and are stable and non-volatile under the specified drying conditions.
Document History
November 1, 2009
Dyestuffs - Determination of solubility in organic solvents - Gravimetric and photometric methods
This International Standard specifies two methods for determining the solubility of dyestuffs in organic solvents. They are applicable to dyestuffs that do not change chemically under the influence...
NEN-EN-ISO 7579
October 1, 1996
Dyestuffs - Determination of solubility in organic solvents - Gravimetric method
Applicable to dyestuffs that do not change chemically under the influence of solvent and are stable and non-volatile under the specified drying conditions.