NEN-EN-ISO 7731

Ergonomics - Danger signals for public and work areas - Auditory danger signals

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 30
ICS Code (Alarm and warning systems): 13.320
ICS Code (Ergonomics): 13.180
scope:

This International Standard specifies the physical principles of design, ergonomic requirements and the corresponding test methods for danger signals for public and work areas in the signal reception area and gives guidelines for the design of the signals. It may also be applied to other appropriate situations. The relevance given in the definitions as to the difference between an auditory emergency signal, auditory emergency evacuation signal and an auditory warning signal should be noted. The emergency evacuation signal is covered in ISO 8201. This International Standard does not apply to verbal danger warnings (e.g. shouts, loudspeaker announcements). ISO 9921 covers verbal danger signals. Special regulations such as those for a public disaster and public transport are not affected by this International Standard.

Document History

October 1, 2008
Ergonomics - Danger signals for public and work areas - Auditory danger signals
This International Standard specifies the physical principles of design, ergonomic requirements and the corresponding test methods for danger signals for public and work areas in the signal reception...
NEN-EN-ISO 7731
October 1, 2005
Ergonomics - Danger signals for public and work areas - Auditory danger signals
This International Standard specifies the physical principles of design, ergonomic requirements and the corresponding test methods for danger signals for public and work areas in the signal reception...

References

Advertisement