NEN-EN-ISO 7539-11

Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 31
ICS Code (Corrosion of metals): 77.060
scope:

NEN-EN-ISO 7539-11 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement and hydrogen-assisted cracking

Document History

NEN-EN-ISO 7539-11
January 1, 2015
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking
NEN-EN-ISO 7539-11 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement and...
Advertisement