NEN-EN-ISO 8781-3
Pigments and extenders - Methods of assessment of dispersion characteristics - Part 3: Assessment from the change in gloss
| Organization: | NEN |
| Publication Date: | 1 April 1995 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
The method is of general use for comparing similar pigments, for example a test pigment against an agreed reference pigment. The pgiment is dispersed in stages under specified conditions in an agreed binder system. After each stage, a portion of the mill base is taken and made into a composition that is applied to a substrate and dried or stoved. The specular gloss of each dried film is determined as described in ISO 2813. The gloss values are plotted graphically as a function of the dispersion stage (expressed for example as time, number, of revolutions of a muller). From the graph, the dispersion work necessary to obtain an agreed specular reflection value is determined.
Document History