NEN-EN-ISO 7941

Commercial propane and butane - Analysis by gaschromatography

active, Most Current
Organization: NEN
Publication Date: 1 September 1999
Status: active
Page Count: 22
ICS Code (Gaseous fuels): 75.160.30
scope:

The method specified applies to the quantitative determination of hydrocarbons in liquefied petroleum gas, excluding components whose concentrations are below 0,1 % (m/m). It is applicable to the analysis op propane,butane and their commercial mixtures which may include saturated and unsaturated C2, C3, C4, and C5 hydrocarbons. It does not apply to 'on-line' chromatography.

Document History

NEN-EN-ISO 7941
September 1, 1999
Commercial propane and butane - Analysis by gaschromatography
The method specified applies to the quantitative determination of hydrocarbons in liquefied petroleum gas, excluding components whose concentrations are below 0,1 % (m/m). It is applicable to the...
Advertisement