NEN-IEC 60404-8-3
Magnetic materials - Part 8-3: Specifications for individual materials - Cold-rolled electrical non-alloyed steel sheet and strip delivered in the semi-processed state
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Magnetic materials): | 29.030 |
scope:
Defines the grades of cold-rolled electrical non-oriented non-alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment of 0,50 mm and 0,65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric characteristics and tolerances, technological characteristics as well as the inspectin procedure. This standard applies to materials intended for the construction of magnetic circuits.
Document History