NEN-IEC 60695-9-2

Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 46
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

Presents a summary of test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It represents the current state of the art of the test methods and, where available, includes special observations on their relevance and use.

Document History

NEN-IEC 60695-9-2
June 1, 2001
Fire hazard testing - Part 9-2: Surface spread of flame - Summary and relevance of test methods
Presents a summary of test methods that are used to determine the surface spread of flame of electrotechnical products or materials from which they are formed. It represents the current state of the...

References

Advertisement