NEN-IEC 61156-7

Multicore and symmetrical pair-quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1200 MHz - Sectional specification for digital and analog communication cables

active
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 22
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Covers a cable having four individually screened (STP) pairs. The cable may be provided with common screen over the cable core. The transmission characteristics are specified up to a frequency of 1200 MHz and at a temperature of 20°C.

Document History

December 1, 2012
Multicore and symmetrical pair/quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
October 1, 2003
Multicore and symmetrical pair-quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1200 MHz - Sectional specification for digital and analog communication cables
A description is not available for this item.
NEN-IEC 61156-7
July 1, 2003
Multicore and symmetrical pair-quad cables for digital communications - Part 7: Symmetrical pair cables with transmission characteristics up to 1200 MHz - Sectional specification for digital and analog communication cables
Covers a cable having four individually screened (STP) pairs. The cable may be provided with common screen over the cable core. The transmission characteristics are specified up to a frequency of...
Advertisement