NEN-ISO 10326-2

Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 2: Application to railway vehicles

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 26
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Railway rolling stock in general): 45.060.01
scope:

Defines specifications covering laboratory tests for seats designed for passengers and crew in railway tractive and trailer vehicles. It concerns tri-axial rectilinear vibration within the frequency range 0,5 Hz to 50 Hz. It specifies the input test vibration to be used at seat testing. Makes it possible to characterize, in the form of frequency response functions, the manner in which vibration is transmitted to the seat occupant. However, this characterization is fully valid only when the man-seat system can be considered to be sufficiently linear.

Document History

June 1, 2022
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 2: Application to railway vehicles
This document defines specifications covering laboratory tests for seats designed for passengers and crew in railway tractive and trailer vehicles. It concerns tri-axial rectilinear vibration within...
NEN-ISO 10326-2
September 1, 2001
Mechanical vibration - Laboratory method for evaluating vehicle seat vibration - Part 2: Application to railway vehicles
Defines specifications covering laboratory tests for seats designed for passengers and crew in railway tractive and trailer vehicles. It concerns tri-axial rectilinear vibration within the frequency...
Advertisement