NEN-ISO 10240

Small craft - Owner's manual

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
ICS Code (Small craft): 47.080
scope:

Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 mm length of hull, with the intention of supplying information to facilitate the preparation of the manual which contributes to the communication of this knowledge of the craft to the owner or operator.

Document History

NEN-ISO 10240
September 1, 1995
Small craft - Owner's manual
Specifies a code of practice to prepare an owner's manual applicable to small craft of up to 24 mm length of hull, with the intention of supplying information to facilitate the preparation of the...
Advertisement