NEN-IEC 62440

Electric cables with a rated voltage not exceeding 450/750 V - Guide to use

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2008
Status: inactive
Page Count: 30
ICS Code (Cables): 29.060.20
scope:

This International Standard provides general guidance for the safe use of electric cables with a rated voltage not exceeding 450/750 V. It is applicable to those cables that are specified in IEC 60227 and IEC 60245. The guidance given in this standard can also be applicable to low-voltage cables of a similar type to those specified in IEC 60227 and IEC 60245 but not specifically mentioned in those standards. In such cases, it is advisable to seek additional advice from the cable manufacturer.

Document History

NEN-IEC 62440
March 1, 2008
Electric cables with a rated voltage not exceeding 450/750 V - Guide to use
This International Standard provides general guidance for the safe use of electric cables with a rated voltage not exceeding 450/750 V. It is applicable to those cables that are specified in IEC...
Advertisement