NEN-ISO 10364
Structural adhesives - Determination of the pot life (working life) of multi-component adhesives
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Adhesives): | 83.180 |
scope:
NEN-ISO 10364 specifies methods for determining the pot life of multi-part adhesives in order to be able to determine whether the pot life conforms to the minimum specified working life required of an adhesive. For the purposes of simplification, the term "pot life" is deemed to have the same meaning as "working life" and will be used to represent both throughout this International Standard. Methods described to measure the property provide different answers. So the results shall be specified with respect to the method used. The test methods described are suitable for assessing all multi-part adhesives, and especially epoxy based and polyurethane based adhesives, but they are not suitable for some acrylic-based adhesives.
Document History