NEN-ISO 11347
Ships and marine technology - Large yachts - Measurement and assessment of the visual appearance of coatings
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Seagoing vessels): | 47.040 |
scope:
This International Standard specifies technical requirements for the measurement and assessment of the visual appearance of the superficial coating of large yachts in terms of gloss, colour and any other superficial defects. This International Standard is applicable to large yachts, of length, LH, as defined in ISO 8666, higher than or equal to 24 m, and in use for sport or pleasure and commercial operations. It describes the technical properties within which the final finish is to be evaluated before its acceptance.
Document History