NEN-ISO 12614-15
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 15: Capacitance fuel content gauge
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
NEN-ISO 12614-15 specifies tests and requirements for the capacitance fuel content gauge, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is applicable to vehicles using natural gas in accordance with ISO 15403 (monofuel, bi-fuel, or dual-fuel applications). It is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refueling receptacles.
Document History