NEN-ISO 13606-2

Health informatics - Electronic health record communication - Part 2: Archetype interchange specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 148
ICS Code (IT applications in health care technology): 35.240.80
scope:

This part of ISO 13606 specifies the information architecture required for interoperable communications
between systems and services that need or provide EHR data. This part of ISO 13606 is not intended to
specify the internal architecture or database design of such systems.
The subject of the record or record extract to be communicated is an individual person, and the scope of the
communication is predominantly with respect to that person's care.
Uses of healthcare records for other purposes such as administration, management, research and
epidemiology, which require aggregations of individual people's records, are not the focus of this part of
ISO 13606 but such secondary uses could also find this document useful.
This part of ISO 13606 defines an archetype model to be used to represent archetypes when communicated
between repositories, and between archetype services. It defines an optional serialized representation, which
may be used as an exchange format for communicating individual archetypes. Such communication might, for
example, be between archetype libraries or between an archetype service and an EHR persistence or
validation service.

Document History

NEN-ISO 13606-2
January 1, 2009
Health informatics - Electronic health record communication - Part 2: Archetype interchange specification
This part of ISO 13606 specifies the information architecture required for interoperable communications between systems and services that need or provide EHR data. This part of ISO 13606 is not...

References

Advertisement