NEN-ISO 13320
Particle size analysis - Laser diffraction methods (Corrected and Reprinted)
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
scope:
This International Standard provides guidance on instrument qualification and size distribution measurement of particles in many two-phase systems (e.g. powders, sprays, aerosols, suspensions, emulsions and gas bubbles in liquids) through the analysis of their light-scattering properties. It does not address the specific requirements of particle size measurement of specific materials. This International Standard is applicable to particle sizes ranging from approximately 0,1 µm to 3 mm. With special instrumentation and conditions, the applicable size range can be extended above 3 mm and below 0,1 µm. For non-spherical particles, a size distribution is reported, where the predicted scattering pattern for the volumetric sum of spherical particles matches the measured scattering pattern. This is because the technique assumes a spherical particle shape in its optical model. The resulting particle size distribution is different from that obtained by methods based on other physical principles (e.g. sedimentation, sieving).
Document History