NEN-ISO 10724-1

Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 1: General principles and moulding of multipurpose test specimens

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the general principles to be followed when injection moulding test specimens of thermosetting powder moulding compounds (PMCs) and gives details of mould for preparing one type of specimen for use in establishing reproducible moulding conditions. Its purpose is to promote uniformity in describing the main parameters of the moulding process and also to establish uniform practice in reporting moulding conditions. The particular conditions required for the reproducible preparation of test specimens which will give comparable results will vary for each material used. These conditions are given in the International Standard for the relevant material or are to be agreed upon between interested parties.

Document History

NEN-ISO 10724-1
December 1, 1998
Plastics - Injection moulding of test specimens of thermosetting powder moulding compounds (PMCs) - Part 1: General principles and moulding of multipurpose test specimens
Specifies the general principles to be followed when injection moulding test specimens of thermosetting powder moulding compounds (PMCs) and gives details of mould for preparing one type of specimen...

References

Advertisement