NEN-ISO 13395

Water quality - Determination of nitrate and nitrite nitrogen and the sum of both by flow analysis (CFA en FIA)

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1994
Status: inactive
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

The method is suitable for the determination of nitrite(N), nitrate(N) or the sum of both (nitrite/nitrate(N)), in various types of waters (such as ground, drinking, surface, and waste waters) in mass concentrations ranging from 0,01 to 1 mg/l for nitrite(N) and from 0,2 to 20 mg/l for nitrite/nitrate(N), both in the undiluted sample. The range of application can be changed by varying the operating conditions.

Document History

NEN-ISO 13395
April 1, 1994
Water quality - Determination of nitrate and nitrite nitrogen and the sum of both by flow analysis (CFA en FIA)
The method is suitable for the determination of nitrite(N), nitrate(N) or the sum of both (nitrite/nitrate(N)), in various types of waters (such as ground, drinking, surface, and waste waters) in...
Advertisement