NEN-ISO 14878

Cycles - Audible warning devices - Technical specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 15
ICS Code (Cycles): 43.150
scope:

NEN-ISO 14878 lays down the technical specifications, such as the sound pressure level and the durability, and specifies the corresponding test method for audible warning devices (AWD) which may be fitted to cycles. This International Standard applies to all types of audible warning devices (AWD) for use on bicycles.

Document History

NEN-ISO 14878
December 1, 2015
Cycles - Audible warning devices - Technical specification and test methods
NEN-ISO 14878 lays down the technical specifications, such as the sound pressure level and the durability, and specifies the corresponding test method for audible warning devices (AWD) which may be...
Advertisement