NEN-ISO 11418-5

Containers and accessories for pharmaceutical preparations - Part 5: Dropper assemblies

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 17
ICS Code (Other standards related to pharmaceutics): 11.120.99
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

NEN-ISO 11418-5 specifies the design, dimensions, material, and requirements of dropper assemblies consisting of a screw cap, dropper bulbs, and pipettes for the application and dosage of liquid pharmaceutical preparations. This part of ISO 11418 is applicable to dropper assemblies used in the medical field in order to deliver pharmaceutical preparations contained in screw neck bottles according to ISO 11418-1. Dropper assemblies are applicable to primary packs used in direct contact with the drug.

Document History

NEN-ISO 11418-5
March 1, 2015
Containers and accessories for pharmaceutical preparations - Part 5: Dropper assemblies
NEN-ISO 11418-5 specifies the design, dimensions, material, and requirements of dropper assemblies consisting of a screw cap, dropper bulbs, and pipettes for the application and dosage of liquid...
February 1, 1998
Containers and accessories for pharmaceutical preparations - Part 5: Dropper assemblies
Specifies the design, dimensions, material and requirements of dropper assemblies consisting of a screw cap, dropper bulbs and pipettes for the application and dosage of liquid pharmaceutical...
Advertisement