NEN-ISO 15407-1
Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 1: Mounting interface surfaces without electrical connector
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Control components): | 23.100.50 |
scope:
Specifies the following requirements for a mounting interface for five-port pneumatic directional control valves, sized 18 mm and 26 mm, without electrical connector, for use at a maximum rated pressure of 1,6 MPa (16 bar): - dimensions and tolerances of the interface features; - port identification; - identification of the result of control-mechanism actuation.
Document History
NEN-ISO 15407-1
April 1, 2000
Pneumatic fluid power - Five-port directional control valves, sizes 18 mm and 26 mm - Part 1: Mounting interface surfaces without electrical connector
Specifies the following requirements for a mounting interface for five-port pneumatic directional control valves, sized 18 mm and 26 mm, without electrical connector, for use at a maximum rated...