NEN-ISO 15928-5

Houses - Description of performance - Part 5: Operating energy

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 15928 sets out a method for describing the operating energy performance of houses. It covers user needs, provides performance descriptions and outlines evaluation processes. It includes the description of relevant parameters for external and internal climatic conditions, user functional requirements, energy used by the house and energy generated by the house. This part of ISO 15928 is intended to be used for houses that may be separated from, or linked horizontally to, another house(s). Where houses are linked, and some sharing of services occurs, it is intended that energy usage performance may be assessed both for individual houses, as well as a group of houses that are linked together. The ISO 15928 series is intended for use in the evaluation of the design and construction of houses and in the international trading of houses or their sub-systems. The ISO 15928 series does not specify a level of performance and it is not intended to provide a design method and/or criteria.

Document History

NEN-ISO 15928-5
January 1, 2013
Houses - Description of performance - Part 5: Operating energy
This part of ISO 15928 sets out a method for describing the operating energy performance of houses. It covers user needs, provides performance descriptions and outlines evaluation processes. It...
Advertisement