NEN-ISO 1206

Needle roller bearings - Light and medium series - Dimensions and tolerances

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 1
ICS Code (Rolling bearings): 21.100.20
scope:

Specifies boundary dimensions and normal class tolerances for needle roller bearings, light and medium series. Applies to complete bearings and to bearings without inner ring. Specifies the following deviations: mean diameter of hole scatter of mean hole diameter, scatter of width, scatter of single width and of radial run-out for outer and inner rings.

Document History

February 1, 2023
Rolling bearings - Needle roller bearings with machined rings - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
This document specifies the boundary dimensions and normal class tolerance values for needle roller bearings with machined rings. This document specifies dimensional and geometrical characteristics,...
February 1, 2018
Rolling bearings - Needle roller bearings with machined rings - Boundary dimensions, geometrical product specifications (GPS) and tolerance values
NEN-ISO 1206 specifies the boundary dimensions and normal class tolerance values for needle roller bearings with machined rings. This document specifies dimensional and geometrical characteristics,...
August 1, 2013
Rolling bearings - Needle roller bearings, dimension series 48, 49 and 69 - Boundary dimensions and tolerances - Amendment 1: Tolerances for shaft raceway
A description is not available for this item.
December 1, 2001
Rolling bearings - Needle roller bearings, dimension series 48, 49 and 69 - Boundary dimensions and tolerances
Specifies the boundary dimensions and normal class tolerances for needle roller bearings of dimension series 48, 49 and 69 as given in ISO 15. These series apply to complete needle roller bearings...
NEN-ISO 1206
April 1, 1998
Needle roller bearings - Light and medium series - Dimensions and tolerances
Specifies boundary dimensions and normal class tolerances for needle roller bearings, light and medium series. Applies to complete bearings and to bearings without inner ring. Specifies the following...
Advertisement