NEN-ISO 16301

Rubber and plastics hoses and hose assemblies, wire- or textile-reinforced, for manually operated hydraulic jacks - Specification

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 26
ICS Code (Hoses): 83.140.40
scope:

NEN-ISO 16301 specifies the requirements for three classes of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. The hoses and hose assemblies are used in hydraulic jack applications with manually operated hand pumps. They are suitable for use with hydraulic fluids HH, HL, HM, HR and HV at temperature ranging from -40 °C to +55 °C. For tools that require heavy duty services such as a rescue tool, ISO 19718[3] applies. This document does not include requirements for the connection ends. It is limited to the performance of hoses and hose assemblies. The maximum working pressure of hose assemblies is regulated by the lowest maximum working pressure of the components.

Document History

NEN-ISO 16301
October 1, 2017
Rubber and plastics hoses and hose assemblies, wire- or textile-reinforced, for manually operated hydraulic jacks - Specification
NEN-ISO 16301 specifies the requirements for three classes of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. The hoses and hose assemblies are...
Advertisement