NEN-ISO 17101-2

Agricultural machinery - Thrown-object test and acceptance criteria - Part 2: Flail mowers

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 38
ICS Code (Harvesting equipment): 65.060.50
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (Horticultural equipment): 65.060.70
scope:

This part of ISO 17101 gives specifications and acceptance criteria for the thrown-object testing of flail mowers used in agriculture. Examples of machines are shown in Annex A. It is not applicable to the following: - large rotary mowers; - rotary mowers; - mowers with an articulated arm; - mowers with one or more vertical axis designed for mulching; - pedestrian controlled motor mowers; - lawn mowers or machines designed as lawn mowers; - inter-row mowing units; - machines designed for highway and road maintenance only; - flail mowers that have the rear part which can be opened for particular field use operations (e.g. rowcrop mowers).

Document History

NEN-ISO 17101-2
June 1, 2012
Agricultural machinery - Thrown-object test and acceptance criteria - Part 2: Flail mowers
This part of ISO 17101 gives specifications and acceptance criteria for the thrown-object testing of flail mowers used in agriculture. Examples of machines are shown in Annex A. It is not applicable...
Advertisement