NEN-ISO 14322

Plastics - Epoxy resins - Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry

active, Most Current
Organization: NEN
Publication Date: 1 June 2012
Status: active
Page Count: 14
ICS Code (Thermosetting materials): 83.080.10
scope:

This International Standard specifies a method whereby the heat of reaction generated during epoxy resin crosslinking is measured by differential scanning calorimetry (DSC). The degree of crosslinking is determined based on this result. This method is applicable to epoxy resin systems with a moderate or slow crosslinking-reaction speed. It might not be applicable to systems with a fast crosslinking-reaction speed at ambient temperature.

Document History

NEN-ISO 14322
June 1, 2012
Plastics - Epoxy resins - Determination of degree of crosslinking of crosslinked epoxy resins by differential scanning calorimetry
This International Standard specifies a method whereby the heat of reaction generated during epoxy resin crosslinking is measured by differential scanning calorimetry (DSC). The degree of...
Advertisement