NEN-ISO 20712-3

Water safety signs and beach safety flags - Part 3: Guidance for use

inactive
Organization: NEN
Publication Date: 1 August 2008
Status: inactive
Page Count: 38
ICS Code (Public information symbols. Signs. Plates. Labels): 01.080.10
scope:

This part of ISO 20712 gives guidance for the selection and use of water safety signs as specified in ISO 20712-1 and beach safety flags as specified in ISO 20712-2, in aquatic environments. It provides guidance on their location, mounting positions, lighting and maintenance. It also provides guidance on the design and location of multiple signs. This part of ISO 20712 does not apply to traffic signs for use on the public highway or maritime signalling. It is not applicable to flags for use on firing ranges or to flags used to indicate water quality. It does not cover means of escape signs and their illumination which may be present.

Document History

March 1, 2014
Water safety signs and beach safety flags - Part 3: Guidance for use
NEN-ISO 20712-3 gives guidance for the selection and use of water safety signs as specified in ISO 20712-1 and beach safety flags as specified in ISO 20712-2, in aquatic environments. It provides...
NEN-ISO 20712-3
August 1, 2008
Water safety signs and beach safety flags - Part 3: Guidance for use
This part of ISO 20712 gives guidance for the selection and use of water safety signs as specified in ISO 20712-1 and beach safety flags as specified in ISO 20712-2, in aquatic environments. It...
Advertisement