NEN-ISO 21138-3
Plastics piping systems for non-pressure underground drainage and sewerage - Structured-wall piping systems of unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 3: Pipes and fittings with non-smooth external surface, Type B
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 21138, together with ISO 21138-1, specifies the definitions and requirements for pipes with a non-smooth external surface (Type B), fittings and systems based on unplasticized poly(vinyl chloride) (PVCU), polypropylene (PP) and polyethylene (PE) structured-wall piping systems in the field of non-pressure systems for underground drainage and sewerage. This part of ISO 21138 specifically refers to PVC, PP and PE materials. This part of ISO 21138 specifies test methods and test parameters. This part of ISO 21138 covers a range of pipe and fitting sizes, materials, pipe constructions and nominal ring stiffnesses, and gives recommendations concerning colours. In conjunction with ISO 21138-1, this part of ISO 21138 is applicable to PVC-U, PP and PE structured-wall pipes and fittings, to their joints and to joints with components of other plastics and non-plastics materials intended to be used for buried piping systems for the transport of drainage and sewage. It is applicable to PVC-U, PP and PE structured-wall pipes and fittings with or without an integral socket with elastomeric ring seal joints as well as welded and fused joints. Test methods are not included in this document.
Document History