NEN-ISO 16589-3

Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 3: Storage, handling and installation

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 18
ICS Code (Seals): 83.140.50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered suitable for use under low pressure conditions. This part of ISO 16589 gives users of lip-type seals guidance on the careful storage and handling and proper installation of rotary shaft lip-type seals; attention is drawn to the hazards involved and ways of avoiding them are pointed out.

Document History

NEN-ISO 16589-3
April 1, 2011
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 3: Storage, handling and installation
ISO 16589 specifies seals utilizing sealing elements manufactured from suitably formulated compounds, based on thermoplastic materials, such as polytetrafluoroethylene (PTFE). They are considered...
January 1, 2002
Rotary shaft lip-type seals incorporating thermoplastic sealing elements - Part 3: Storage, handling and installation
Gives users guidance on the careful storage, handling and proper installation of the seals. Attention is drawn to the hazards involved, and ways of avoiding them.
Advertisement