NEN-ISO 16840-6
Wheelchair seating - Part 6: Simulated use and determination of the changes in properties of seat cushions
| Organization: | NEN |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
NEN-ISO 16840-6 specifies apparatus, test methods, and disclosure requirements for generating aging effects in a seat cushion that reproduce those seen in use. It also provides methods of determining changes in the physical and mechanical properties of seat cushions based on their age and use. This part of ISO 16840 provides a set of tests that simulate wear and tear, which can be useful to validate warranty claims and to provide information about product, life, and performance limitations associated with product use.
Document History