NEN-ISO 3929

Road vehicles - Measurement methods for exhaust gas emissions during inspection or maintenance

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 14
ICS Code (Pressure charging and air/exhaust gas ducting systems): 43.060.20
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This International Standard specifies methods for the direct measurement of the concentration of exhaust gas emissions from road vehicles during inspection or maintenance. It is applicable to vehicles having a maximum authorized total mass (ISO-M08, as defined in ISO 1176) not exceeding 3,5 t, equipped with controlled ignition engines, but excluding those supplied with a fuel/oil mixture (with or without automatic mixer). The methods can be used, either totally or partially, for - periodic inspections in official garages, -official roadside checks (e.g. by police), and;maintenance and diagnostic operations.

Document History

NEN-ISO 3929
July 1, 2005
Road vehicles - Measurement methods for exhaust gas emissions during inspection or maintenance
This International Standard specifies methods for the direct measurement of the concentration of exhaust gas emissions from road vehicles during inspection or maintenance. It is applicable to...
Advertisement