NEN-ISO 22007-3
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 3: Temperature wave analysis method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 22007 specifies a temperature wave analysis method for the determination of the thermal diffusivity of thin films and plates of plastics in the through-thickness direction. The method can be used on plastics in either the solid or molten state, and having either an isotropic or an orthotropic structure.
Document History
NEN-ISO 22007-3
February 1, 2009
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 3: Temperature wave analysis method
This part of ISO 22007 specifies a temperature wave analysis method for the determination of the thermal diffusivity of thin films and plates of plastics in the through-thickness direction. The...