NEN-ISO 3875
Acceptance conditions for external cylindrical centreless grinding machines - Testing of the accuracy
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Describes, with reference to ISO 230-1, both geometrical and practical tests on general purpose and normal accuracy external cylindrical centreless grinding machines and gives the corresponding permissible deviations which apply.
Document History
February 1, 2020
Machine tools - Test conditions for external cylindrical centreless grinding machines - Testing of the accuracy
The document specifies, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and normal accuracy...
February 1, 2004
Machine tools - Test conditions for external cylindrical centreless grinding machines - Testing of the accuracy
The International Standard specifies, with reference to ISO 230-1 and 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and...
NEN-ISO 3875
June 1, 1997
Acceptance conditions for external cylindrical centreless grinding machines - Testing of the accuracy
Describes, with reference to ISO 230-1, both geometrical and practical tests on general purpose and normal accuracy external cylindrical centreless grinding machines and gives the corresponding...