NEN-ISO 4183

Belt drives - Classical and narrow V-belts - Grooved pulleys (system based on datum width)

active, Most Current
Organization: NEN
Publication Date: 1 August 1995
Status: active
Page Count: 14
ICS Code (Belt drives and their components): 21.220.10
scope:

Specifies the principal dimensions of pulleys for V-belts of sections Y, Z, A, B, C, D, E, SPZ, SPA, SPB and SPA. Tabulates 20 mm up to and including 2500 mm. A figures illustrates shape and reference quantities of concern.

Document History

NEN-ISO 4183
August 1, 1995
Belt drives - Classical and narrow V-belts - Grooved pulleys (system based on datum width)
Specifies the principal dimensions of pulleys for V-belts of sections Y, Z, A, B, C, D, E, SPZ, SPA, SPB and SPA. Tabulates 20 mm up to and including 2500 mm. A figures illustrates shape and...
Advertisement