NEN-ISO 4378-4
Plain bearings - Terms, definitions and classification - Part 4: Calculation parameters and their symbol
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Mechanical systems and components for general use (Vocabularies)): | 01.040.21 |
| ICS Code (Plain bearings): | 21.100.10 |
scope:
Defines the parameters, with their symbol, most commonly used in plain bearings calculations.
Document History
September 1, 2009
Plain bearings - Terms, definitions, classification and symbols - Part 4: Basic symbols
This part of ISO 4378 defines basic symbols for use in the field of plain bearings. Additional signs are also defined for use as superscripts and subscripts. The characters employed are drawn from...
NEN-ISO 4378-4
November 1, 1998
Plain bearings - Terms, definitions and classification - Part 4: Calculation parameters and their symbol
Defines the parameters, with their symbol, most commonly used in plain bearings calculations.
February 1, 1998
Plain bearings - Terms, definitions and classification - Part 4: Calculation parameters and their symbol
Defines the parameters, with their symbol, most commonly used in plain bearings calculations.