NEN-ISO 23559

Plastics - Film and sheeting - Guidance on the testing of thermoplastic films

inactive
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard identifies specific test procedures to assist producers and users in the selection and characterization of thermoplastic films in single- or multi-layer form. It is intended to serve as a guide for those films for which there are no existing standards or specifications. If an International Standard exists for a specific film product, the requirements of that standard shall take precedence over this document. There are many national, regional and industrial standards that address the requirements for specific applications. Since this International Standard is intended to provide general guidance, it is not within the scope to address these. The significance of the data and fitness for use shall be determined by the user.

Document History

December 1, 2011
Plastics - Film and sheeting - Guidance on the testing of thermoplastic films
This International Standard identifies specific test procedures to assist producers and users in the selection and characterization of thermoplastic films in single- or multi-layer form. It is...
NEN-ISO 23559
September 1, 2007
Plastics - Film and sheeting - Guidance on the testing of thermoplastic films
This International Standard identifies specific test procedures to assist producers and users in the selection and characterization of thermoplastic films in single- or multi-layer form. It is...
Advertisement