NEN-ISO 24505

Ergonomics - Accessible design - Method for creating colour combinations taking account of age-related changes in human colour vision

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 35
ICS Code (Ergonomics): 13.180
scope:

NEN-ISO 24505 provides a method for creating conspicuous colour combinations for use in visual signs and displays taking into account viewer age. It is based on the perceived similarity of colours at photopic and mesopic lighting conditions. This International Standard applies to the design of visual signs and displays in which multiple colours are used so that the colours are conspicuous to people of any age, including older people who do not have deficient colour vision. The method and data in this International Standard are not applicable to the design of visual signs and displays for people with colour deficiencies or medical disorders affecting vision. Basically, this International Standard applies to the reflective or object mode colours, but may apply to self-luminous mode colours if the colour coordinates are appropriately transferred to those of the object mode colours.

Document History

NEN-ISO 24505
May 1, 2016
Ergonomics - Accessible design - Method for creating colour combinations taking account of age-related changes in human colour vision
NEN-ISO 24505 provides a method for creating conspicuous colour combinations for use in visual signs and displays taking into account viewer age. It is based on the perceived similarity of colours at...
Advertisement