NEN-ISO 544

Filler materials for manual welding - Size requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1992
Status: inactive
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the size requirements (diameters, lengths and tolerances) for the following filler materials for manual welding: - covered electrodes; - drawn or extruded filler materials supplied in straight lengths; - filler materials, other than drawn or extruded, supplied in straight lengths. Flux cored or solid bare wires are not taken into consideration in this Standard. They are dealt with in ISO 864.

Document History

NEN-ISO 544
January 1, 1992
Filler materials for manual welding - Size requirements
This Standard specifies the size requirements (diameters, lengths and tolerances) for the following filler materials for manual welding: - covered electrodes; - drawn or extruded filler materials...

References

Advertisement