NEN-ISO 2859-4

Sampling procedures for inspection by attributes - Part 4: Procedures for assessment of stated quality levels

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 22
ICS Code (Application of statistical methods): 03.120.30
scope:

Establishes sampling plans and procedures that can be used to assess whether the quality level of an entity (lot, process, etc) conforms to a declared value. The sampling plans have been devised so as to obtain a risk of less than 5 % of contradicting a correct declared quality level. The risk is 10 % of failing to contradict an incorrect declared quality level which is related to the limiting quality ratio. Sampling plans are provided corresponding to three levels of discriminatory ability.

Document History

October 1, 2002
Sampling procedures for inspection by attributes - Part 4: Procedures for assessment of declared quality levels
This part of ISO 2859 establishes sampling plans and procedures that can be used to assess whether the quality level of an entity (lot, process, etc) conforms to a declared value. The sampling plans...
NEN-ISO 2859-4
February 1, 2000
Sampling procedures for inspection by attributes - Part 4: Procedures for assessment of stated quality levels
Establishes sampling plans and procedures that can be used to assess whether the quality level of an entity (lot, process, etc) conforms to a declared value. The sampling plans have been devised so...
Advertisement