NEN-ISO 4689-2

Iron ores - Determination of sulfur content - Part 2: Combustion/titration method

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This part of ISO 4689 specifies a combustion/titration method for the determination of the sulfur content of iron ores. This method is applicable to sulfur contents between 0,002 %(mass fraction) and 0,25 %(mass fraction) in natural iron ores, iron ore concentrates and agglomerates, including sinter products. The results are not affected by the presence of fluoride.

Document History

March 1, 2017
Iron ores - Determination of sulfur content - Part 2: Combustion/titration method
NEN-ISO 4689-2 specifies a combustion/titration method for the determination of the sulfur content of iron ores. This method is applicable to sulfur contents between 0,002 % (mass fraction) and 0,25...
NEN-ISO 4689-2
April 1, 2004
Iron ores - Determination of sulfur content - Part 2: Combustion/titration method
This part of ISO 4689 specifies a combustion/titration method for the determination of the sulfur content of iron ores. This method is applicable to sulfur contents between 0,002 %(mass fraction) and...
Advertisement