NEN-ISO 7628-2
Road vehicles - Thermoplastics tubing for air braking systems - Part 2: Mounting on vehicle and test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
| ICS Code (Braking systems): | 43.040.40 |
scope:
Specifies the minimum requirements for tubing used in air braking systems, to allow its marking in accordance with ISO 7628-1. The conformity of production is the responsibility of the tubing manufacturer.
Document History
March 1, 1999
Road vehicles - Thermoplastics tubing for air braking systems - Part 2: Mounting on vehicle and test methods
A description is not available for this item.
NEN-ISO 7628-2
September 1, 1998
Road vehicles - Thermoplastics tubing for air braking systems - Part 2: Mounting on vehicle and test methods
Specifies the minimum requirements for tubing used in air braking systems, to allow its marking in accordance with ISO 7628-1. The conformity of production is the responsibility of the tubing...