NEN-ISO 815

Vulcanized rubber - Determination of compression set under deflection at normal and high temperatures

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1976
Status: inactive
ICS Code (Rubber): 83.060
scope:

This International Standard specifies a test procedure for determining the compression set characteristics of vulcanized rubbers. The test is intended to measure the ability of rubbers of hardness within the range 30 to 94 International Rubber Hardness Degree (IRHD) to retain their elastic properties after prolonged compression at constant strain under one of the alternative sets of conditions described. With some rubbers, especially those above 85 IRHD, it may not be possible to achieve 25% compression strain. For such rubbers this method does not apply.

Document History

NEN-ISO 815
March 1, 1976
Vulcanized rubber - Determination of compression set under deflection at normal and high temperatures
This International Standard specifies a test procedure for determining the compression set characteristics of vulcanized rubbers. The test is intended to measure the ability of rubbers of hardness...
Advertisement