NEN-ISO 6194-4
Rotary shaft lip type seals - Part 4: Performance test procedures
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| ICS Code (Other fluid power system components): | 23.100.99 |
| ICS Code (Seals): | 83.140.50 |
scope:
Specifies tests on seals which can be used for seal qualification test purposes. Describes the test apparatus, the test conditions, the test procedures, gives acceptance criteria for test results, and includes a recommended format for seal application data chart.
Document History
April 1, 2009
Rotary shaft lip-type seals incorporating elastomeric sealing elements - Part 4: Performance test procedures
ISO 6194 describes seals utilizing elastomeric sealing elements. They are considered suitable for use under low-pressure conditions (see ISO 6194-1:2007, 6.1). This part of ISO 6194 specifies general...
June 1, 1999
Rotary shaft lip type seals - Part 4: Performance test procedures
Specifies test requirements for rotary shaft lip type seals. The tests may be used for qualification purposes. Materials quality control, dynamic testing and supplementary low temperature testing...
NEN-ISO 6194-4
December 1, 1995
Rotary shaft lip type seals - Part 4: Performance test procedures
Specifies tests on seals which can be used for seal qualification test purposes. Describes the test apparatus, the test conditions, the test procedures, gives acceptance criteria for test results,...